Capital Lighting, Inc. 111536 Pendants-Bowl Style 484010

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111536 Pendants-Bowl Style - 484010 - Capital Lighting, Inc.
Columbus, OH, USA
111536 Pendants-Bowl Style
484010
111536 Pendants-Bowl Style 484010
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484010
Product Name 111536 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details