Capital Lighting, Inc. 111695 Pendants-Glass Down 484004

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111695 Pendants-Glass Down - 484004 - Capital Lighting, Inc.
Columbus, OH, USA
111695 Pendants-Glass Down
484004
111695 Pendants-Glass Down 484004
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Custom
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484004
Product Name 111695 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details