Capital Lighting, Inc. 111700 Lamps-Table Lamps 484001

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Orange, Red, Green Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Orange, Red, Green Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
111700 Lamps-Table Lamps - 484001 - Capital Lighting, Inc.
Columbus, OH, USA
111700 Lamps-Table Lamps
484001
111700 Lamps-Table Lamps 484001
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Orange, Red, Green Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Orange, Red, Green
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484001
Product Name 111700 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details