Capital Lighting, Inc. 8762-166-PL Exterior -Wall Mount 483959

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8762-166-PL Exterior -Wall Mount - 483959 - Capital Lighting, Inc.
Columbus, OH, USA
8762-166-PL Exterior -Wall Mount
483959
8762-166-PL Exterior -Wall Mount 483959
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483959
Product Name 8762-166-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details