Capital Lighting, Inc. 8763-166-PL Exterior -Wall Mount 483957

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8763-166-PL Exterior -Wall Mount - 483957 - Capital Lighting, Inc.
Columbus, OH, USA
8763-166-PL Exterior -Wall Mount
483957
8763-166-PL Exterior -Wall Mount 483957
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483957
Product Name 8763-166-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details