Capital Lighting, Inc. 8761-166-PL Exterior -Wall Mount 483928

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8761-166-PL Exterior -Wall Mount - 483928 - Capital Lighting, Inc.
Columbus, OH, USA
8761-166-PL Exterior -Wall Mount
483928
8761-166-PL Exterior -Wall Mount 483928
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.25
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483928
Product Name 8761-166-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details