Capital Lighting, Inc. 70025 Sconces-Pocket 483757

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4 Bulb Type: Pl13 Qty: 2 Wattage: 18 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4 Bulb Type: Pl13 Qty: 2 Wattage: 18 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70025 Sconces-Pocket - 483757 - Capital Lighting, Inc.
Columbus, OH, USA
70025 Sconces-Pocket
483757
70025 Sconces-Pocket 483757
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 4 Bulb Type: Pl13 Qty: 2 Wattage: 18 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.00
Extension: 4
Bulb
Type: Pl13
Qty: 2
Wattage: 18
Finish: Beige
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483757
Product Name 70025 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details