Capital Lighting, Inc. 70040 Flush Mounts-Bowl Style 483754

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Bh Qty: 2 Wattage: 32 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Bh Qty: 2 Wattage: 32 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70040 Flush Mounts-Bowl Style - 483754 - Capital Lighting, Inc.
Columbus, OH, USA
70040 Flush Mounts-Bowl Style
483754
70040 Flush Mounts-Bowl Style 483754
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Bh Qty: 2 Wattage: 32 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 7.50
Bulb
Type: Bh
Qty: 2
Wattage: 32
Finish: Beige
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483754
Product Name 70040 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details