Capital Lighting, Inc. 70067 Sconces-Pocket 483750

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.50 Extension: 5 Bulb Type: T8 Qty: 1 Wattage: 32 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.50 Extension: 5 Bulb Type: T8 Qty: 1 Wattage: 32 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70067 Sconces-Pocket - 483750 - Capital Lighting, Inc.
Columbus, OH, USA
70067 Sconces-Pocket
483750
70067 Sconces-Pocket 483750
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.50 Extension: 5 Bulb Type: T8 Qty: 1 Wattage: 32 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 6.50
Extension: 5
Bulb
Type: T8
Qty: 1
Wattage: 32
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483750
Product Name 70067 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details