Capital Lighting, Inc. N6485-270 Pendants-Drum Shade 483745

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 43.58 Product Name: Three Light Pendant UPC: 840254034662 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 43.58 Product Name: Three Light Pendant UPC: 840254034662 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6485-270 Pendants-Drum Shade - 483745 - Capital Lighting, Inc.
Columbus, OH, USA
N6485-270 Pendants-Drum Shade
483745
N6485-270 Pendants-Drum Shade 483745
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 43.58 Product Name: Three Light Pendant UPC: 840254034662 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 43.58
Product Name: Three Light Pendant
UPC: 840254034662
Category: Pendant
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483745
Product Name N6485-270 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details