Capital Lighting, Inc. N3246-270 Exterior -Wall Mount 483743

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 12.76 Product Name: Two Light Lantern UPC: 840254034709 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 12.76 Product Name: Two Light Lantern UPC: 840254034709 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3246-270 Exterior -Wall Mount - 483743 - Capital Lighting, Inc.
Columbus, OH, USA
N3246-270 Exterior -Wall Mount
483743
N3246-270 Exterior -Wall Mount 483743
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 12.76 Product Name: Two Light Lantern UPC: 840254034709 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.75
Extension: 11.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brown
Weight: 12.76
Product Name: Two Light Lantern
UPC: 840254034709
Category: Lantern
Glass: Water
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483743
Product Name N3246-270 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details