Capital Lighting, Inc. N6483-270 Sconces-Double Candle 483742

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Wall Sconce UPC: 840254034679 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Wall Sconce UPC: 840254034679 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6483-270 Sconces-Double Candle - 483742 - Capital Lighting, Inc.
Columbus, OH, USA
N6483-270 Sconces-Double Candle
483742
N6483-270 Sconces-Double Candle 483742
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Wall Sconce UPC: 840254034679 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Terraza Villa Aged Patina
Product Name: Wall Sconce
UPC: 840254034679
Category: Sconce
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483742
Product Name N6483-270 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details