Capital Lighting, Inc. N3247-270 Exterior -Wall Mount 483741

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.75 Length 31.75 Extension: 17.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brown Weight: 22 Product Name: Three Light Lantern UPC: 840254034693 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.75 Length 31.75 Extension: 17.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brown Weight: 22 Product Name: Three Light Lantern UPC: 840254034693 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3247-270 Exterior -Wall Mount - 483741 - Capital Lighting, Inc.
Columbus, OH, USA
N3247-270 Exterior -Wall Mount
483741
N3247-270 Exterior -Wall Mount 483741
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.75 Length 31.75 Extension: 17.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brown Weight: 22 Product Name: Three Light Lantern UPC: 840254034693 Category: Lantern Glass: Water Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.75
Length 31.75
Extension: 17.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brown
Weight: 22
Product Name: Three Light Lantern
UPC: 840254034693
Category: Lantern
Glass: Water
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483741
Product Name N3247-270 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details