Capital Lighting, Inc. 46009 Exterior -Ceiling Mount 483731

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
46009 Exterior -Ceiling Mount - 483731 - Capital Lighting, Inc.
Columbus, OH, USA
46009 Exterior -Ceiling Mount
483731
46009 Exterior -Ceiling Mount 483731
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483731
Product Name 46009 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details