Capital Lighting, Inc. 69282 Exterior -Post/Pier Head 483722

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: 277V Flourescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Pier Mount Category: Pier Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: 277V Flourescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Pier Mount Category: Pier Mount

Suppliers

Company
Product
Description
Supplier Links
69282 Exterior -Post/Pier Head - 483722 - Capital Lighting, Inc.
Columbus, OH, USA
69282 Exterior -Post/Pier Head
483722
69282 Exterior -Post/Pier Head 483722
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: 277V Flourescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Pier Mount Category: Pier Mount

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 18.50
Bulb
Type: 277V Flourescent
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Pier Mount
Category: Pier Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483722
Product Name 69282 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details