Capital Lighting, Inc. 51762 Mini Pendants-4+Light Cluster 483713

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51762 Mini Pendants-4+Light Cluster - 483713 - Capital Lighting, Inc.
Columbus, OH, USA
51762 Mini Pendants-4+Light Cluster
483713
51762 Mini Pendants-4+Light Cluster 483713
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483713
Product Name 51762 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details