Capital Lighting, Inc. 54678 Exterior -Post/Pier Head 483712

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
54678 Exterior -Post/Pier Head - 483712 - Capital Lighting, Inc.
Columbus, OH, USA
54678 Exterior -Post/Pier Head
483712
54678 Exterior -Post/Pier Head 483712
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483712
Product Name 54678 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details