Capital Lighting, Inc. 52189 Island/Pool Table-2 Light Bar 483710

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52189 Island/Pool Table-2 Light Bar - 483710 - Capital Lighting, Inc.
Columbus, OH, USA
52189 Island/Pool Table-2 Light Bar
483710
52189 Island/Pool Table-2 Light Bar 483710
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483710
Product Name 52189 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details