Capital Lighting, Inc. 57165 Island/Pool Table-2 Light Bar 483709

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
57165 Island/Pool Table-2 Light Bar - 483709 - Capital Lighting, Inc.
Columbus, OH, USA
57165 Island/Pool Table-2 Light Bar
483709
57165 Island/Pool Table-2 Light Bar 483709
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Length 32.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483709
Product Name 57165 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details