Capital Lighting, Inc. 57169 Island/Pool Table-2 Light Bar 483707

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Length 31.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Length 31.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
57169 Island/Pool Table-2 Light Bar - 483707 - Capital Lighting, Inc.
Columbus, OH, USA
57169 Island/Pool Table-2 Light Bar
483707
57169 Island/Pool Table-2 Light Bar 483707
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Length 31.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.00
Length 31.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483707
Product Name 57169 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details