Capital Lighting, Inc. 66210 Island/Pool Table-4 Light + 483705

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66210 Island/Pool Table-4 Light + - 483705 - Capital Lighting, Inc.
Columbus, OH, USA
66210 Island/Pool Table-4 Light +
483705
66210 Island/Pool Table-4 Light + 483705
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Length 22.00
Extension: 17
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483705
Product Name 66210 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details