Capital Lighting, Inc. 65853 Sconces-Other 483702

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebna Pr Purple/Blue Ha Beige Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebna Pr Purple/Blue Ha Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
65853 Sconces-Other - 483702 - Capital Lighting, Inc.
Columbus, OH, USA
65853 Sconces-Other
483702
65853 Sconces-Other 483702
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebna Pr Purple/Blue Ha Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Ebna Pr Purple/Blue Ha Beige
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483702
Product Name 65853 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details