Capital Lighting, Inc. G150-GT Lamps-Desk/Piano Lamps 483229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G150-GT Lamps-Desk/Piano Lamps - 483229 - Capital Lighting, Inc.
Columbus, OH, USA
G150-GT Lamps-Desk/Piano Lamps
483229
G150-GT Lamps-Desk/Piano Lamps 483229
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.50
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Granite
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483229
Product Name G150-GT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details