Capital Lighting, Inc. G250-HB Lamps-Table Lamps 483227

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hammered Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hammered Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G250-HB Lamps-Table Lamps - 483227 - Capital Lighting, Inc.
Columbus, OH, USA
G250-HB Lamps-Table Lamps
483227
G250-HB Lamps-Table Lamps 483227
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hammered Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hammered Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483227
Product Name G250-HB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details