Capital Lighting, Inc. GPTLED-61 Lamps-Desk/Piano Lamps 483226

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 1.37 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 1.37 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPTLED-61 Lamps-Desk/Piano Lamps - 483226 - Capital Lighting, Inc.
Columbus, OH, USA
GPTLED-61 Lamps-Desk/Piano Lamps
483226
GPTLED-61 Lamps-Desk/Piano Lamps 483226
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 1.37 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 1.37
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483226
Product Name GPTLED-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details