Capital Lighting, Inc. GPXL-627 Lamps-Desk/Piano Lamps 483223

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPXL-627 Lamps-Desk/Piano Lamps - 483223 - Capital Lighting, Inc.
Columbus, OH, USA
GPXL-627 Lamps-Desk/Piano Lamps
483223
GPXL-627 Lamps-Desk/Piano Lamps 483223
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Bulb
Type: T4
Qty: 4
Wattage: 15
Finish: Black
Product Name: Four Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483223
Product Name GPXL-627 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details