Capital Lighting, Inc. HP775-OB-OG Sconces-Single Glass 483221

Description
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
HP775-OB-OG Sconces-Single Glass - 483221 - Capital Lighting, Inc.
Columbus, OH, USA
HP775-OB-OG Sconces-Single Glass
483221
HP775-OB-OG Sconces-Single Glass 483221
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483221
Product Name HP775-OB-OG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details