Capital Lighting, Inc. CH876-AB Lamps-Accent Lamps 483218

Description
PRODUCT DETAILS / SPECS Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CH876-AB Lamps-Accent Lamps - 483218 - Capital Lighting, Inc.
Columbus, OH, USA
CH876-AB Lamps-Accent Lamps
483218
CH876-AB Lamps-Accent Lamps 483218
PRODUCT DETAILS / SPECS Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483218
Product Name CH876-AB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details