PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Antique Gold Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482698 |
| Product Name | JRL-6743 Lamps-Table Lamps |
| Application | Residential |