Capital Lighting, Inc. JRL-6671 Lamps-Table Lamps 482694

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: Golden
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: Golden

Suppliers

Company
Product
Description
Supplier Links
JRL-6671 Lamps-Table Lamps - 482694 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6671 Lamps-Table Lamps
482694
JRL-6671 Lamps-Table Lamps 482694
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal Product Name: Golden

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal
Product Name: Golden

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482694
Product Name JRL-6671 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details