Capital Lighting, Inc. JRL-6775 Lamps-Table Lamps 482674

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Leaves and Glass Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Leaves and Glass Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6775 Lamps-Table Lamps - 482674 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6775 Lamps-Table Lamps
482674
JRL-6775 Lamps-Table Lamps 482674
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Leaves and Glass Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass Leaves and Glass
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482674
Product Name JRL-6775 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details