Capital Lighting, Inc. JRL-6992 Lamps-Table Lamps 482666

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6992 Lamps-Table Lamps - 482666 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6992 Lamps-Table Lamps
482666
JRL-6992 Lamps-Table Lamps 482666
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wood and Soapstone
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482666
Product Name JRL-6992 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details