Capital Lighting, Inc. JRL-7294 Lamps-Table Lamps 482659

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Gold Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Gold Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7294 Lamps-Table Lamps - 482659 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7294 Lamps-Table Lamps
482659
JRL-7294 Lamps-Table Lamps 482659
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Gold Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver and Gold
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482659
Product Name JRL-7294 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details