Capital Lighting, Inc. JRL-7301 Lamps-Table Lamps 482656

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green and Brass Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green and Brass Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7301 Lamps-Table Lamps - 482656 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7301 Lamps-Table Lamps
482656
JRL-7301 Lamps-Table Lamps 482656
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green and Brass Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Green and Brass
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482656
Product Name JRL-7301 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details