Capital Lighting, Inc. JRL-6841 Lamps-Table Lamps 482649

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Cascades Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Cascades Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6841 Lamps-Table Lamps - 482649 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6841 Lamps-Table Lamps
482649
JRL-6841 Lamps-Table Lamps 482649
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Cascades Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Cascades
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482649
Product Name JRL-6841 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details