Capital Lighting, Inc. JRL-7092 Lamps-Table Lamps 482638

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Caledon Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Caledon Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7092 Lamps-Table Lamps - 482638 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7092 Lamps-Table Lamps
482638
JRL-7092 Lamps-Table Lamps 482638
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Caledon Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green Caledon
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482638
Product Name JRL-7092 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details