Capital Lighting, Inc. JRL-7091 Lamps-Table Lamps 482635

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass and Brown Product Name: White Shade
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass and Brown Product Name: White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7091 Lamps-Table Lamps - 482635 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7091 Lamps-Table Lamps
482635
JRL-7091 Lamps-Table Lamps 482635
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass and Brown Product Name: White Shade

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brass and Brown
Product Name: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482635
Product Name JRL-7091 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details