Capital Lighting, Inc. JRL-7287 Lamps-Table Lamps 482620

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaves and Red Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaves and Red Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7287 Lamps-Table Lamps - 482620 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7287 Lamps-Table Lamps
482620
JRL-7287 Lamps-Table Lamps 482620
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaves and Red Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold Leaves and Red
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482620
Product Name JRL-7287 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details