Capital Lighting, Inc. JRL-7099 Lamps-Table Lamps 482619

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Capiz and Antique Gold Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Capiz and Antique Gold Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7099 Lamps-Table Lamps - 482619 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7099 Lamps-Table Lamps
482619
JRL-7099 Lamps-Table Lamps 482619
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Capiz and Antique Gold Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Capiz and Antique Gold
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482619
Product Name JRL-7099 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details