Capital Lighting, Inc. JRL-7169 Lamps-Table Lamps 482618

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brown and Antique Brass Product Name: Metallic Gold And Light Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brown and Antique Brass Product Name: Metallic Gold And Light Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7169 Lamps-Table Lamps - 482618 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7169 Lamps-Table Lamps
482618
JRL-7169 Lamps-Table Lamps 482618
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brown and Antique Brass Product Name: Metallic Gold And Light Brown Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brown and Antique Brass
Product Name: Metallic Gold And Light Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482618
Product Name JRL-7169 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details