Capital Lighting, Inc. JRL-7130 Lamps-Table Lamps 482614

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Glass, Acrylic and Nickel Product Name: Smokey Taupe Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Glass, Acrylic and Nickel Product Name: Smokey Taupe Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7130 Lamps-Table Lamps - 482614 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7130 Lamps-Table Lamps
482614
JRL-7130 Lamps-Table Lamps 482614
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Glass, Acrylic and Nickel Product Name: Smokey Taupe Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold, Glass, Acrylic and Nickel
Product Name: Smokey Taupe Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482614
Product Name JRL-7130 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details