Capital Lighting, Inc. JRL-7200 Lamps-Floor Lamps 482607

Description
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brown Scroll Leaf Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brown Scroll Leaf Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7200 Lamps-Floor Lamps - 482607 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7200 Lamps-Floor Lamps
482607
JRL-7200 Lamps-Floor Lamps 482607
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brown Scroll Leaf Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 67.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brown Scroll Leaf
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482607
Product Name JRL-7200 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details