Capital Lighting, Inc. JRL-7233 Lamps-Table Lamps 482606

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and Green Stone Product Name: Green And Burgundy Fabric Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and Green Stone Product Name: Green And Burgundy Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7233 Lamps-Table Lamps - 482606 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7233 Lamps-Table Lamps
482606
JRL-7233 Lamps-Table Lamps 482606
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and Green Stone Product Name: Green And Burgundy Fabric Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown and Green Stone
Product Name: Green And Burgundy Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482606
Product Name JRL-7233 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details