Capital Lighting, Inc. JRL-7210 Lamps-Table Lamps 482604

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and River Stone Product Name: Beige And Pink Leaves Inside
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and River Stone Product Name: Beige And Pink Leaves Inside

Suppliers

Company
Product
Description
Supplier Links
JRL-7210 Lamps-Table Lamps - 482604 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7210 Lamps-Table Lamps
482604
JRL-7210 Lamps-Table Lamps 482604
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown and River Stone Product Name: Beige And Pink Leaves Inside

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown and River Stone
Product Name: Beige And Pink Leaves Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482604
Product Name JRL-7210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details