Capital Lighting, Inc. JRL-7251 Lamps-Table Lamps 482600

Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Empire Green with Red and Gold Product Name: Lime Green Shade
Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Empire Green with Red and Gold Product Name: Lime Green Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7251 Lamps-Table Lamps - 482600 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7251 Lamps-Table Lamps
482600
JRL-7251 Lamps-Table Lamps 482600
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Empire Green with Red and Gold Product Name: Lime Green Shade

PRODUCT DETAILS / SPECS
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Empire Green with Red and Gold
Product Name: Lime Green Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482600
Product Name JRL-7251 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details