Capital Lighting, Inc. JRL-8293 Lamps-Table Lamps 482596

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Gold Iron Product Name: Eggshell
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Gold Iron Product Name: Eggshell

Suppliers

Company
Product
Description
Supplier Links
JRL-8293 Lamps-Table Lamps - 482596 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8293 Lamps-Table Lamps
482596
JRL-8293 Lamps-Table Lamps 482596
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Gold Iron Product Name: Eggshell

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burnished Gold Iron
Product Name: Eggshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482596
Product Name JRL-8293 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details