Capital Lighting, Inc. JRL-8305 Lamps-Table Lamps 482576

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: Eggshell Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: Eggshell Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8305 Lamps-Table Lamps - 482576 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8305 Lamps-Table Lamps
482576
JRL-8305 Lamps-Table Lamps 482576
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: Eggshell Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Gold
Product Name: Eggshell Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482576
Product Name JRL-8305 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details