Capital Lighting, Inc. AJC-8623 Large Chandeliers-Glass Shade 482468

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8623 Large Chandeliers-Glass Shade - 482468 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8623 Large Chandeliers-Glass Shade
482468
AJC-8623 Large Chandeliers-Glass Shade 482468
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Moonlight Silver
Product Name: Antique Mirror Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482468
Product Name AJC-8623 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details