Capital Lighting, Inc. AJC-8619 Large Chandeliers-Candle 482460

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 22 Wattage: 60 Finish: Antique Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 22 Wattage: 60 Finish: Antique Gold

Suppliers

Company
Product
Description
Supplier Links
AJC-8619 Large Chandeliers-Candle - 482460 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8619 Large Chandeliers-Candle
482460
AJC-8619 Large Chandeliers-Candle 482460
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 22 Wattage: 60 Finish: Antique Gold

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 22
Wattage: 60
Finish: Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482460
Product Name AJC-8619 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details