Capital Lighting, Inc. JRL-6561 Lamps-Table Lamps 482458

Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Green and Brown Product Name: Hand Finished Green And Brown Crackle Shade
Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Green and Brown Product Name: Hand Finished Green And Brown Crackle Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6561 Lamps-Table Lamps - 482458 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6561 Lamps-Table Lamps
482458
JRL-6561 Lamps-Table Lamps 482458
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Green and Brown Product Name: Hand Finished Green And Brown Crackle Shade

PRODUCT DETAILS / SPECS
Height: 39.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hand Finished Green and Brown
Product Name: Hand Finished Green And Brown Crackle Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482458
Product Name JRL-6561 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details